Capital Lighting, Inc. P3045-15 Bathroom Fixtures-Four Lights 786505

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath UPC: 785247304523 Category: Bath & Vanity Glass: Partially Etched Crystal Cut Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath UPC: 785247304523 Category: Bath & Vanity Glass: Partially Etched Crystal Cut Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3045-15 Bathroom Fixtures-Four Lights - 786505 - Capital Lighting, Inc.
Columbus, OH, USA
P3045-15 Bathroom Fixtures-Four Lights
786505
P3045-15 Bathroom Fixtures-Four Lights 786505
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Extension: 6.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath UPC: 785247304523 Category: Bath & Vanity Glass: Partially Etched Crystal Cut Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.75
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath
UPC: 785247304523
Category: Bath & Vanity
Glass: Partially Etched Crystal Cut
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786505
Product Name P3045-15 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details