Capital Lighting, Inc. P2627-20 Fans-Light Kits 786255

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Length 7.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Fan Light Kit UPC: 785247143160 Category: Ceiling Fans Glass: Etched Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Length 7.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Fan Light Kit UPC: 785247143160 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2627-20 Fans-Light Kits - 786255 - Capital Lighting, Inc.
Columbus, OH, USA
P2627-20 Fans-Light Kits
786255
P2627-20 Fans-Light Kits 786255
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Length 7.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Bronze Product Name: Four Light Fan Light Kit UPC: 785247143160 Category: Ceiling Fans Glass: Etched Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.38
Length 7.38
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Bronze
Product Name: Four Light Fan Light Kit
UPC: 785247143160
Category: Ceiling Fans
Glass: Etched
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786255
Product Name P2627-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details