PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: White
Product Name: Four Light Fan Light Kit
UPC: 785247130146
Category: Ceiling Fans
Glass: Alabaster Style
Safety Rating: Ul
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 786225 |
| Product Name | P2616-30 Fans-Light Kits |
| Application | Residential |