Capital Lighting, Inc. 9968BB Exterior -Ceiling Mount 785988

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224036853 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224036853 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9968BB Exterior -Ceiling Mount - 785988 - Capital Lighting, Inc.
Columbus, OH, USA
9968BB Exterior -Ceiling Mount
785988
9968BB Exterior -Ceiling Mount 785988
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Ceiling Fixture UPC: 841224036853 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Outdoor Ceiling Fixture
UPC: 841224036853
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785988
Product Name 9968BB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details