Capital Lighting, Inc. 3849CB-285-CR Large Chandeliers-Glass Shade 785937

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield Brown

Suppliers

Company
Product
Description
Supplier Links
3849CB-285-CR Large Chandeliers-Glass Shade - 785937 - Capital Lighting, Inc.
Columbus, OH, USA
3849CB-285-CR Large Chandeliers-Glass Shade
785937
3849CB-285-CR Large Chandeliers-Glass Shade 785937
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield Brown

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 38.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chesterfield Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785937
Product Name 3849CB-285-CR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details