Capital Lighting, Inc. 9307CB Foyer/Hall Lanterns-Glass w/Frame 785921

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Foyer Fixture UPC: 841224036457 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Foyer Fixture UPC: 841224036457 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9307CB Foyer/Hall Lanterns-Glass w/Frame - 785921 - Capital Lighting, Inc.
Columbus, OH, USA
9307CB Foyer/Hall Lanterns-Glass w/Frame
785921
9307CB Foyer/Hall Lanterns-Glass w/Frame 785921
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chesterfield Brown Product Name: Two Light Foyer Fixture UPC: 841224036457 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chesterfield Brown
Product Name: Two Light Foyer Fixture
UPC: 841224036457
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785921
Product Name 9307CB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details