Capital Lighting, Inc. 9224WB-261 Foyer/Hall Lanterns-Open Frame 785901

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Foyer UPC: 841224035283 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Foyer UPC: 841224035283 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9224WB-261 Foyer/Hall Lanterns-Open Frame - 785901 - Capital Lighting, Inc.
Columbus, OH, USA
9224WB-261 Foyer/Hall Lanterns-Open Frame
785901
9224WB-261 Foyer/Hall Lanterns-Open Frame 785901
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 33.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Foyer UPC: 841224035283 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 33.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Brown
Product Name: Three Light Foyer
UPC: 841224035283
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785901
Product Name 9224WB-261 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details