Capital Lighting, Inc. 977-1-138 Mini Pendants-Rod 785694

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Mini Pendant Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Mini Pendant Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
977-1-138 Mini Pendants-Rod - 785694 - Capital Lighting, Inc.
Columbus, OH, USA
977-1-138 Mini Pendants-Rod
785694
977-1-138 Mini Pendants-Rod 785694
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 52.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Mini Pendant Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 52.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aspen Bronze
Product Name: One Light Mini Pendant
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785694
Product Name 977-1-138 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details