Capital Lighting, Inc. 1746-206 Island/Pool Table-4 Light + 785655

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aston Court Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aston Court Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1746-206 Island/Pool Table-4 Light + - 785655 - Capital Lighting, Inc.
Columbus, OH, USA
1746-206 Island/Pool Table-4 Light +
785655
1746-206 Island/Pool Table-4 Light + 785655
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aston Court Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aston Court Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785655
Product Name 1746-206 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details