Capital Lighting, Inc. 934-126 Foyer/Hall Lanterns-Open Frame 785637

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Belcaro Walnut Product Name: Eight Light Hall Foyer Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Belcaro Walnut Product Name: Eight Light Hall Foyer Light

Suppliers

Company
Product
Description
Supplier Links
934-126 Foyer/Hall Lanterns-Open Frame - 785637 - Capital Lighting, Inc.
Columbus, OH, USA
934-126 Foyer/Hall Lanterns-Open Frame
785637
934-126 Foyer/Hall Lanterns-Open Frame 785637
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 50.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Belcaro Walnut Product Name: Eight Light Hall Foyer Light

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 50.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Belcaro Walnut
Product Name: Eight Light Hall Foyer Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785637
Product Name 934-126 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details