Capital Lighting, Inc. 6812-84 Bathroom Fixtures-Two Lights 785367

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
6812-84 Bathroom Fixtures-Two Lights - 785367 - Capital Lighting, Inc.
Columbus, OH, USA
6812-84 Bathroom Fixtures-Two Lights
785367
6812-84 Bathroom Fixtures-Two Lights 785367
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.25
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785367
Product Name 6812-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details