PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Product Name: Five Light Chandelier
Glass: Embodies Special Faceted Lamina Blanca
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 785341 |
| Product Name | 1815-84 Mid. Chandeliers-Glass Up |
| Application | Residential |