Capital Lighting, Inc. 6813-66 Bathroom Fixtures-Three Lights 785330

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
6813-66 Bathroom Fixtures-Three Lights - 785330 - Capital Lighting, Inc.
Columbus, OH, USA
6813-66 Bathroom Fixtures-Three Lights
785330
6813-66 Bathroom Fixtures-Three Lights 785330
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 8.25
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Bath Bar
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785330
Product Name 6813-66 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details