Capital Lighting, Inc. 9113-198B-PL Exterior -Wall Mount 785249

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 37.25 Extension: 17.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Ravello Bronze Product Name: Two Light Outdoor Fixture Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 37.25 Extension: 17.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Ravello Bronze Product Name: Two Light Outdoor Fixture Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
9113-198B-PL Exterior -Wall Mount - 785249 - Capital Lighting, Inc.
Columbus, OH, USA
9113-198B-PL Exterior -Wall Mount
785249
9113-198B-PL Exterior -Wall Mount 785249
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 37.25 Extension: 17.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Ravello Bronze Product Name: Two Light Outdoor Fixture Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 37.25
Extension: 17.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Ravello Bronze
Product Name: Two Light Outdoor Fixture
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785249
Product Name 9113-198B-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details