Capital Lighting, Inc. 179-301 Mini Pendants-Rod 785183

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Mini Pendant Glass: Ivory Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Mini Pendant Glass: Ivory Cloud

Suppliers

Company
Product
Description
Supplier Links
179-301 Mini Pendants-Rod - 785183 - Capital Lighting, Inc.
Columbus, OH, USA
179-301 Mini Pendants-Rod
785183
179-301 Mini Pendants-Rod 785183
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Mini Pendant Glass: Ivory Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 57.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Castlewood Walnut
Product Name: One Light Mini Pendant
Glass: Ivory Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785183
Product Name 179-301 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details