Capital Lighting, Inc. 6057-77 Semi-Flush Mts.-Bowl Style 785148

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
6057-77 Semi-Flush Mts.-Bowl Style - 785148 - Capital Lighting, Inc.
Columbus, OH, USA
6057-77 Semi-Flush Mts.-Bowl Style
785148
6057-77 Semi-Flush Mts.-Bowl Style 785148
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785148
Product Name 6057-77 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details