Capital Lighting, Inc. 15856 Lamps-Table Lamps 784675

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 15 Finish: Bronze Product Name: Five Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 15 Finish: Bronze Product Name: Five Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
15856 Lamps-Table Lamps - 784675 - Capital Lighting, Inc.
Columbus, OH, USA
15856 Lamps-Table Lamps
784675
15856 Lamps-Table Lamps 784675
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Bulb Type: Candelabra Qty: 5 Wattage: 15 Finish: Bronze Product Name: Five Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 15
Finish: Bronze
Product Name: Five Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784675
Product Name 15856 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details