Capital Lighting, Inc. SL7597 Exterior -Ceiling Mount 784540

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 2.49 Product Name: Two Light Outdoor Ceiling Fixture UPC: 020389044792 Category: Outdoor Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 2.49 Product Name: Two Light Outdoor Ceiling Fixture UPC: 020389044792 Category: Outdoor Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL7597 Exterior -Ceiling Mount - 784540 - Capital Lighting, Inc.
Columbus, OH, USA
SL7597 Exterior -Ceiling Mount
784540
SL7597 Exterior -Ceiling Mount 784540
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 2.49 Product Name: Two Light Outdoor Ceiling Fixture UPC: 020389044792 Category: Outdoor Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 2.49
Product Name: Two Light Outdoor Ceiling Fixture
UPC: 020389044792
Category: Outdoor Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784540
Product Name SL7597 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details