Capital Lighting, Inc. 15312 Sconces-Single Glass 784455

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
15312 Sconces-Single Glass - 784455 - Capital Lighting, Inc.
Columbus, OH, USA
15312 Sconces-Single Glass
784455
15312 Sconces-Single Glass 784455
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784455
Product Name 15312 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details