Capital Lighting, Inc. 18850 Island/Pool Table-2 Light Bar 784369

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 48.50 Length 48.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 48.50 Length 48.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
18850 Island/Pool Table-2 Light Bar - 784369 - Capital Lighting, Inc.
Columbus, OH, USA
18850 Island/Pool Table-2 Light Bar
784369
18850 Island/Pool Table-2 Light Bar 784369
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 48.50 Length 48.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 48.50
Length 48.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784369
Product Name 18850 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details