Capital Lighting, Inc. 19055 Mid. Chandeliers-Glass Down 784313

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 55.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 55.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
19055 Mid. Chandeliers-Glass Down - 784313 - Capital Lighting, Inc.
Columbus, OH, USA
19055 Mid. Chandeliers-Glass Down
784313
19055 Mid. Chandeliers-Glass Down 784313
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 55.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rust Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 55.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rust
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784313
Product Name 19055 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details