Capital Lighting, Inc. SL3268 Flush Mounts-Bowl Style 784256

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 2.59 Product Name: Two Light Ceiling Fixture UPC: 020389044389 Category: Ceiling Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 2.59 Product Name: Two Light Ceiling Fixture UPC: 020389044389 Category: Ceiling Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL3268 Flush Mounts-Bowl Style - 784256 - Capital Lighting, Inc.
Columbus, OH, USA
SL3268 Flush Mounts-Bowl Style
784256
SL3268 Flush Mounts-Bowl Style 784256
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Matte White Weight: 2.59 Product Name: Two Light Ceiling Fixture UPC: 020389044389 Category: Ceiling Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Matte White
Weight: 2.59
Product Name: Two Light Ceiling Fixture
UPC: 020389044389
Category: Ceiling
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784256
Product Name SL3268 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details