Capital Lighting, Inc. 15347VGB Landscape Ltg.-Path & Spread 784182

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Verdigris Product Name: One Light Landscape Fixture UPC: 783927123280 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Verdigris Product Name: One Light Landscape Fixture UPC: 783927123280 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15347VGB Landscape Ltg.-Path & Spread - 784182 - Capital Lighting, Inc.
Columbus, OH, USA
15347VGB Landscape Ltg.-Path & Spread
784182
15347VGB Landscape Ltg.-Path & Spread 784182
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 25.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Verdigris Product Name: One Light Landscape Fixture UPC: 783927123280 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 25.00
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Verdigris
Product Name: One Light Landscape Fixture
UPC: 783927123280
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784182
Product Name 15347VGB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details