Capital Lighting, Inc. 20220 Lamps-Table Lamps 784170

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ivory Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ivory Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
20220 Lamps-Table Lamps - 784170 - Capital Lighting, Inc.
Columbus, OH, USA
20220 Lamps-Table Lamps
784170
20220 Lamps-Table Lamps 784170
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Ivory Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Ivory
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784170
Product Name 20220 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details