PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 186.00
Bulb
Type: Medium
Qty: 14
Wattage: 100
Finish: Cafoir
Product Name: 14 Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 784147 |
| Product Name | 20593 Large Chandeliers-Glass Shade |
| Application | Residential |