Capital Lighting, Inc. 20763 Flush Mounts-Cage Style 784146

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
20763 Flush Mounts-Cage Style - 784146 - Capital Lighting, Inc.
Columbus, OH, USA
20763 Flush Mounts-Cage Style
784146
20763 Flush Mounts-Cage Style 784146
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rust Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Rust
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784146
Product Name 20763 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details