Capital Lighting, Inc. M198163 Sconces-Single Glass 784008

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.49 Product Name: One Light Bath Fixture UPC: 020389179760 Category: Bath Glass: Abrazo Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.49 Product Name: One Light Bath Fixture UPC: 020389179760 Category: Bath Glass: Abrazo Art

Suppliers

Company
Product
Description
Supplier Links
M198163 Sconces-Single Glass - 784008 - Capital Lighting, Inc.
Columbus, OH, USA
M198163 Sconces-Single Glass
784008
M198163 Sconces-Single Glass 784008
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.49 Product Name: One Light Bath Fixture UPC: 020389179760 Category: Bath Glass: Abrazo Art

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.49
Product Name: One Light Bath Fixture
UPC: 020389179760
Category: Bath
Glass: Abrazo Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 784008
Product Name M198163 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details