Capital Lighting, Inc. P3663-09 Mid. Chandeliers-Glass Down 783962

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Close To Ceiling UPC: 785247130641 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Close To Ceiling UPC: 785247130641 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3663-09 Mid. Chandeliers-Glass Down - 783962 - Capital Lighting, Inc.
Columbus, OH, USA
P3663-09 Mid. Chandeliers-Glass Down
783962
P3663-09 Mid. Chandeliers-Glass Down 783962
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Close To Ceiling UPC: 785247130641 Category: Close To Ceiling Glass: White Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Close To Ceiling
UPC: 785247130641
Category: Close To Ceiling
Glass: White Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783962
Product Name P3663-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details