Capital Lighting, Inc. P3792-20 Pendants-Bowl Style 783912

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Product Name: One Light Foyer UPC: 785247130948 Category: Hall & Foyer Glass: White Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Product Name: One Light Foyer UPC: 785247130948 Category: Hall & Foyer Glass: White Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3792-20 Pendants-Bowl Style - 783912 - Capital Lighting, Inc.
Columbus, OH, USA
P3792-20 Pendants-Bowl Style
783912
P3792-20 Pendants-Bowl Style 783912
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Bronze Product Name: One Light Foyer UPC: 785247130948 Category: Hall & Foyer Glass: White Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Bronze
Product Name: One Light Foyer
UPC: 785247130948
Category: Hall & Foyer
Glass: White Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783912
Product Name P3792-20 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details