Capital Lighting, Inc. P4297-84 Mid. Chandeliers-Glass Up 783798

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 785247130573 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 785247130573 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4297-84 Mid. Chandeliers-Glass Up - 783798 - Capital Lighting, Inc.
Columbus, OH, USA
P4297-84 Mid. Chandeliers-Glass Up
783798
P4297-84 Mid. Chandeliers-Glass Up 783798
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Espresso Product Name: Five Light Chandelier UPC: 785247130573 Category: Chandeliers Glass: Frosted Nutmeg Safety Rating: Ul Safety Listing: Dry Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Espresso
Product Name: Five Light Chandelier
UPC: 785247130573
Category: Chandeliers
Glass: Frosted Nutmeg
Safety Rating: Ul
Safety Listing: Dry
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783798
Product Name P4297-84 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details