Capital Lighting, Inc. P5437-31 Exterior -Post/Pier Head 783394

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Post Lantern UPC: 785247543724 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Post Lantern UPC: 785247543724 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5437-31 Exterior -Post/Pier Head - 783394 - Capital Lighting, Inc.
Columbus, OH, USA
P5437-31 Exterior -Post/Pier Head
783394
P5437-31 Exterior -Post/Pier Head 783394
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Post Lantern UPC: 785247543724 Category: Outdoor Glass: Clear Beveled Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Post Lantern
UPC: 785247543724
Category: Outdoor
Glass: Clear Beveled Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783394
Product Name P5437-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details