Capital Lighting, Inc. P5587-20 Exterior -Hanging 783378

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Hanging Lantern UPC: 785247558711 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Hanging Lantern UPC: 785247558711 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5587-20 Exterior -Hanging - 783378 - Capital Lighting, Inc.
Columbus, OH, USA
P5587-20 Exterior -Hanging
783378
P5587-20 Exterior -Hanging 783378
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Length 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Hanging Lantern UPC: 785247558711 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.00
Length 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Hanging Lantern
UPC: 785247558711
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783378
Product Name P5587-20 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details