Capital Lighting, Inc. P5649-31 Exterior -Wall Mount 783366

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247564927 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247564927 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5649-31 Exterior -Wall Mount - 783366 - Capital Lighting, Inc.
Columbus, OH, USA
P5649-31 Exterior -Wall Mount
783366
P5649-31 Exterior -Wall Mount 783366
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Lantern UPC: 785247564927 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.75
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Lantern
UPC: 785247564927
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783366
Product Name P5649-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details