Capital Lighting, Inc. P5845-10 Exterior -Wall Mount 783329

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Wall Lantern UPC: 785247584512 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Wall Lantern UPC: 785247584512 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5845-10 Exterior -Wall Mount - 783329 - Capital Lighting, Inc.
Columbus, OH, USA
P5845-10 Exterior -Wall Mount
783329
P5845-10 Exterior -Wall Mount 783329
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Product Name: One Light Wall Lantern UPC: 785247584512 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Product Name: One Light Wall Lantern
UPC: 785247584512
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 783329
Product Name P5845-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details