Capital Lighting, Inc. 23653-BA Flush Mounts-Bowl Style 782954

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Armor Product Name: Three Light Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Armor Product Name: Three Light Flushmount

Suppliers

Company
Product
Description
Supplier Links
23653-BA Flush Mounts-Bowl Style - 782954 - Capital Lighting, Inc.
Columbus, OH, USA
23653-BA Flush Mounts-Bowl Style
782954
23653-BA Flush Mounts-Bowl Style 782954
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Armor Product Name: Three Light Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Armor
Product Name: Three Light Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782954
Product Name 23653-BA Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details