Capital Lighting, Inc. 3022BB-251 Large Chandeliers-Glass Shade 782899

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 841224034811 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 841224034811 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3022BB-251 Large Chandeliers-Glass Shade - 782899 - Capital Lighting, Inc.
Columbus, OH, USA
3022BB-251 Large Chandeliers-Glass Shade
782899
3022BB-251 Large Chandeliers-Glass Shade 782899
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 45.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 841224034811 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 45.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Burnished Bronze
Product Name: 12 Light Chandelier
UPC: 841224034811
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782899
Product Name 3022BB-251 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details