Capital Lighting, Inc. 3054WB-261 Mid. Chandeliers-Pillar Candle 782878

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Chandelier UPC: 841224035252 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Chandelier UPC: 841224035252 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3054WB-261 Mid. Chandeliers-Pillar Candle - 782878 - Capital Lighting, Inc.
Columbus, OH, USA
3054WB-261 Mid. Chandeliers-Pillar Candle
782878
3054WB-261 Mid. Chandeliers-Pillar Candle 782878
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Weathered Brown Product Name: Four Light Chandelier UPC: 841224035252 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Weathered Brown
Product Name: Four Light Chandelier
UPC: 841224035252
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782878
Product Name 3054WB-261 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details