Capital Lighting, Inc. 3431GU-419-CR Sconces-Single Candle 782824

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3431GU-419-CR Sconces-Single Candle - 782824 - Capital Lighting, Inc.
Columbus, OH, USA
3431GU-419-CR Sconces-Single Candle
782824
3431GU-419-CR Sconces-Single Candle 782824
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Extension: 10.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.25
Extension: 10.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782824
Product Name 3431GU-419-CR Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details