Capital Lighting, Inc. 3432GU-419-CR Sconces-Double Candle 782823

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.75 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.75 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Umber

Suppliers

Company
Product
Description
Supplier Links
3432GU-419-CR Sconces-Double Candle - 782823 - Capital Lighting, Inc.
Columbus, OH, USA
3432GU-419-CR Sconces-Double Candle
782823
3432GU-419-CR Sconces-Double Candle 782823
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.75 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gilded Umber

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.75
Extension: 10.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gilded Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782823
Product Name 3432GU-419-CR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details