Capital Lighting, Inc. 31163 Mid. Chandeliers-Glass Up 782761

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Torch Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Torch Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
31163 Mid. Chandeliers-Glass Up - 782761 - Capital Lighting, Inc.
Columbus, OH, USA
31163 Mid. Chandeliers-Glass Up
782761
31163 Mid. Chandeliers-Glass Up 782761
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Torch Bronze Product Name: Five Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Torch Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782761
Product Name 31163 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details