Capital Lighting, Inc. 32752 Pendants-Bowl Style 782736

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Qty: 3 Wattage: 100 Finish: Silvery Gold Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Qty: 3 Wattage: 100 Finish: Silvery Gold Leaf

Suppliers

Company
Product
Description
Supplier Links
32752 Pendants-Bowl Style - 782736 - Capital Lighting, Inc.
Columbus, OH, USA
32752 Pendants-Bowl Style
782736
32752 Pendants-Bowl Style 782736
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Qty: 3 Wattage: 100 Finish: Silvery Gold Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Qty: 3
Wattage: 100
Finish: Silvery Gold Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782736
Product Name 32752 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details