Capital Lighting, Inc. 3013WB Semi-Flush Mts.-Bowl Style 782584

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Semi-Flush Fixture UPC: 841224034736 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Semi-Flush Fixture UPC: 841224034736 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3013WB Semi-Flush Mts.-Bowl Style - 782584 - Capital Lighting, Inc.
Columbus, OH, USA
3013WB Semi-Flush Mts.-Bowl Style
782584
3013WB Semi-Flush Mts.-Bowl Style 782584
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Brown Product Name: Three Light Semi-Flush Fixture UPC: 841224034736 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 16.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Brown
Product Name: Three Light Semi-Flush Fixture
UPC: 841224034736
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782584
Product Name 3013WB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details