Capital Lighting, Inc. 25403 Bathroom Fixtures-Four Lights 782477

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Textured Bronze Blacksmith Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Textured Bronze Blacksmith Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25403 Bathroom Fixtures-Four Lights - 782477 - Capital Lighting, Inc.
Columbus, OH, USA
25403 Bathroom Fixtures-Four Lights
782477
25403 Bathroom Fixtures-Four Lights 782477
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Textured Bronze Blacksmith Product Name: Four Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Textured Bronze Blacksmith
Product Name: Four Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782477
Product Name 25403 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details