Capital Lighting, Inc. 25404 Bathroom Fixtures-Five+Lights 782474

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Textured Bronze Blacksmith Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Textured Bronze Blacksmith Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25404 Bathroom Fixtures-Five+Lights - 782474 - Capital Lighting, Inc.
Columbus, OH, USA
25404 Bathroom Fixtures-Five+Lights
782474
25404 Bathroom Fixtures-Five+Lights 782474
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Textured Bronze Blacksmith Product Name: Five Light Bath Fixture Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Textured Bronze Blacksmith
Product Name: Five Light Bath Fixture
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782474
Product Name 25404 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details