Capital Lighting, Inc. 75538-14 Exterior -Post/Pier Head 782435

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
75538-14 Exterior -Post/Pier Head - 782435 - Capital Lighting, Inc.
Columbus, OH, USA
75538-14 Exterior -Post/Pier Head
782435
75538-14 Exterior -Post/Pier Head 782435
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze with Gold Highlights Product Name: Two Light Exterior Category: Exterior Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze with Gold Highlights
Product Name: Two Light Exterior
Category: Exterior
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782435
Product Name 75538-14 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details