Capital Lighting, Inc. 1782BB-292 Sconces-Double Glass 782283

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224037515 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224037515 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1782BB-292 Sconces-Double Glass - 782283 - Capital Lighting, Inc.
Columbus, OH, USA
1782BB-292 Sconces-Double Glass
782283
1782BB-292 Sconces-Double Glass 782283
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224037515 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Sconce
UPC: 841224037515
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782283
Product Name 1782BB-292 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details