Capital Lighting, Inc. 1792MN-223 Bathroom Fixtures-Two Lights 782282

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224037911 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224037911 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1792MN-223 Bathroom Fixtures-Two Lights - 782282 - Capital Lighting, Inc.
Columbus, OH, USA
1792MN-223 Bathroom Fixtures-Two Lights
782282
1792MN-223 Bathroom Fixtures-Two Lights 782282
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 8.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Vanity Fixture UPC: 841224037911 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 8.75
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Vanity Fixture
UPC: 841224037911
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782282
Product Name 1792MN-223 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details