Capital Lighting, Inc. 1674CB-283 Bathroom Fixtures-Four Lights 782254

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224036501 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224036501 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1674CB-283 Bathroom Fixtures-Four Lights - 782254 - Capital Lighting, Inc.
Columbus, OH, USA
1674CB-283 Bathroom Fixtures-Four Lights
782254
1674CB-283 Bathroom Fixtures-Four Lights 782254
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chesterfield Brown Product Name: Four Light Vanity Fixture UPC: 841224036501 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chesterfield Brown
Product Name: Four Light Vanity Fixture
UPC: 841224036501
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782254
Product Name 1674CB-283 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details