Capital Lighting, Inc. 1484BB-251 Bathroom Fixtures-Four Lights 782237

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224034941 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224034941 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1484BB-251 Bathroom Fixtures-Four Lights - 782237 - Capital Lighting, Inc.
Columbus, OH, USA
1484BB-251 Bathroom Fixtures-Four Lights
782237
1484BB-251 Bathroom Fixtures-Four Lights 782237
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 11.75 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224034941 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 11.75
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224034941
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782237
Product Name 1484BB-251 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details