Capital Lighting, Inc. 2278-09-32 Mid. Chandeliers-Glass Up 782152

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185015372 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185015372 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2278-09-32 Mid. Chandeliers-Glass Up - 782152 - Capital Lighting, Inc.
Columbus, OH, USA
2278-09-32 Mid. Chandeliers-Glass Up
782152
2278-09-32 Mid. Chandeliers-Glass Up 782152
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185015372 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185015372
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 782152
Product Name 2278-09-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details